Band pass filter for 1350 to 1550 MHz with insertion loss ≤1.5 dB, VSWR ≤1.45, power handling of 100 W, operating temperature range of -40 to +85°C, and available with N-F or SMA-F connectors. The device is designed for military, space, and commercial applications, with a mechanical size of 83.0 mm in length and 77.0 mm in mounting diameter. Custom frequency ranges are available upon request.
1350 to 1550MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8366A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 1800 MHz |
| Bandwidth | 1.35E6 to 1.55E6 kHz |