8 to 18 GHz band pass filter with an insertion loss of 2.0 dB max, VSWR of 2.0 max, and power handling of 10 W, featuring 50 dB rejection from DC to 7.0 GHz and from 19.5 to 23.0 GHz, operating temperature range of -40 to +70 °C, and SMA-F connector, housed in a case measuring 80.4 mm × 63.4 mm × 75.4 mm.
8 to 18GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF8015A |
| Product Name | 8 to 18GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 23000 MHz |
| Bandwidth | 8.00E6 to 1.80E7 kHz |
| Insertion Loss | 2 dB |