13.75 to 14.5 GHz band pass filter with a maximum insertion loss of 3.0 dB, pass band VSWR of 1.8, and power handling of 5 W, operating over -40 to +85 °C. Available with TAB or SMA-F connectors, and mechanically dimensioned at 68.0 mm by 59.0 mm with a mounting hole diameter of 2.2 mm.
13.75 to 14.5GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF6817A |
| Product Name | 13.75 to 14.5GHz – Band Pass Filter |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 20000 MHz |
| Bandwidth | 1.38E7 to 1.45E7 kHz |
| Insertion Loss | 3 dB |