UIY Inc. 18 to 32GHz – Band Pass Filter UIYBPF4514A

Description
18 to 32GHz – Band Pass Filter
Request a Quote Datasheet
Description
18 to 32GHz – Band Pass Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 to 32GHz – Band Pass Filter - UIYBPF4514A - UIY Inc.
Shenzhen, China
18 to 32GHz – Band Pass Filter
UIYBPF4514A
18 to 32GHz – Band Pass Filter UIYBPF4514A
18 to 32GHz – Band Pass Filter

18 to 32GHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF4514A
Product Name 18 to 32GHz – Band Pass Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.80E7 to 3.20E7 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 10000 MHz
View Details
24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
View Details
RF Band Pass Filter - UIYBPF15265A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5000 MHz
View Details
RF Band Pass Filter - UIYBPF278136A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Bandwidth 800000 to 1.00E6 kHz
View Details