1200 to 1500 MHz band pass filter designed for military, space, and commercial applications, available in SMA-F and N-F connector variants with insertion loss of 0.5 dB max, pass band VSWR of 1.5 max, power handling of 25 W, and operating temperature range of -40 to +70 °C. The filter provides at least 80 dB rejection from DC to 500 MHz and 2000 to 3000 MHz, and 50 dB rejection from 500 to 1000 MHz and 1670 to 2000 MHz. Mechanical dimensions are 108.2 mm length, 96.2 mm width, and 102.2 mm height.
1200 to 1500MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF10849A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 3000 MHz |
| Bandwidth | 1.20E6 to 1.50E6 kHz |