UIY Inc. RF Band Pass Filter UIYBPF12565B

Description
1900 to 2090MHz – Band Pass Filter
Request a Quote
Description
1900 to 2090MHz – Band Pass Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Band pass filter for 1900 to 2090MHz frequency ranges, with insertion loss up to 1.5dB, passband VSWR of 1.3, power handling of 0.8W, and operating temperature from -20°C to +50°C. Available with SMA-F or N-F connectors. Features 40dB or 80dB rejection outside the passband depending on model. Mechanical dimensions are 125.0mm length and 117.0mm width, with through-hole mounting and standard tolerance of ±2%. Designed for military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

Band pass filter for 1900 to 2090MHz frequency ranges, with insertion loss up to 1.5dB, passband VSWR of 1.3, power handling of 0.8W, and operating temperature from -20°C to +50°C. Available with SMA-F or N-F connectors. Features 40dB or 80dB rejection outside the passband depending on model. Mechanical dimensions are 125.0mm length and 117.0mm width, with through-hole mounting and standard tolerance of ±2%. Designed for military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
RF Band Pass Filter - UIYBPF12565B - UIY Inc.
Shenzhen, China
RF Band Pass Filter
UIYBPF12565B
RF Band Pass Filter UIYBPF12565B
1900 to 2090MHz – Band Pass Filter

1900 to 2090MHz – Band Pass Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBPF12565B
Product Name RF Band Pass Filter
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 4000 MHz
Bandwidth 1.90E6 to 2.07E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12GHz – Band Pass Filter - UIYBPF8526A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 20000 MHz
Bandwidth 8.00E6 to 1.20E7 kHz
View Details
RF Band Stop Cavity Filter - UIYBSF17235A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 3600 to 3800 MHz
View Details
9 to 15GHz – Band Pass Filter - UIYBPF5717A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 22000 MHz
Bandwidth 9.00E6 to 1.50E7 kHz
View Details
RF Band Stop Filter - UIYBSF165111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1020 to 1100 MHz
View Details