The NV-BMS4 is a stand-alone, FPGA-based NVMe duplicator and sanitizer for 1:3 target ports, supporting M.2 NVMe drives up to 18TB+ with Gen 3, 4, and 5 protocol. It delivers peak transfer speeds of 10.2GB/min (170MB/sec) and enables bit-by-bit copying and verification. Copy modes include Quick Copy, Whole Device, All Partitions, and Percentage Copy; sanitization supports NIST 800-88 Clear/Purge and DoD 5220.22-M with 3-pass and compare options. It features a 2x20 backlit LCD, three LED indicators per port, and four push buttons. Power input is universal 115VAC/230VAC, output is 12VDC 9A. Operational temperature is 0°C to 60°C, humidity 20%-95% non-condensing. Dimensions are 11 in. x 13 in. x 7.5 in., weight 8 lbs. Certified to FCC, CE, RoHS, REACH, MIL-STD-810H (501.5/502.5/507.5/5
Feature
– Stand-alone, FPGA-based operation (Non-PC based system design).
– Embedded controller is designed to support capacities over 18TB+.
– Supports Native NVMe (Gen 3 & Gen 4 & Gen 5) and M.2 SATA protocol.
– Peak transfer speeds up to 10.2GB/min. (170MB/sec.)
– Dedicated bandwidth enables high-volume replications without speed degradation.
– Constant improvement supports latest market-available devices.
– Modular ports are replaced quickly, which reduces downtime and is cost-effective for long-term ownership.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BMS4 |
| Product Name | Ureach NV-BM S Series PCIe M.2 NVMe and M.2 SATA Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |