U-Reach Data Solutions Inc. Datasheets for Device Programmers
Device programmers are used to program nonvolatile memory such as microcontrollers, erasable programmable read-only memory (EPROM), programmable logic devices (PLDs), programmable array logic (PAL), generic array logic (GAL) and other electrically programmable devices.
Device Programmers: Learn more
| Product Name | Notes |
|---|---|
| Feature – Speed transfers of up to 9GB (30GB for ultra speed) per minute. – Auto skip up to 6000 error sectors of on the HDD – Auto power control... | |
| Feature – Stand-alone, FPGA-based operation (Non-PC based system design). – Embedded controller is designed to support capacities over 18TB+. – Supports Native NVMe (Gen 3 & Gen 4 & Gen... | |
| Feature – Supports both SAS & SATA I/II/III and 4Kn HDD interfaces up to 18 GB/min transfer speeds. – Auto skip up to 6000 error sectors of the HDD – | |
| Feature – Transfer Speeds up to 18 GB per minute. – Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). – Supports NVMe... | |
| Feature – Transfer Speeds up to 24 GB per minute. – Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). – Supports firmware... | |
| Feature – Transfer Speeds up to 24 GB per minute. – Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX). – Supports GETAC... | |
| Features: Data Sanitization: quick erase, full erase, and DoD erase. Copy performance supports up to 1.5GB per minute. Standalone, no PC required, no risk of virus infection. Lightweight, user-friendly design. | |
| Features: Inbuilt H2 and H5 Read/Write speed inspection, actual capacity inspection, and bad sector inspection. Maximum copying speed of one single port can be up to 16GB/min. Supports bit-by-bit copy... | |
| Features: Standalone design, no PC required for operation. Compatible with CompactFlash Card: Type I/II, CF1.0, CF2.0, CF3.0, CF4.0, CF4.1, CF5.0, CF6.0, and CFAST cards (Only For CFAST121). Peak transfer speeds... | |
| The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CF drives without... | |
| The Intelligent 9 CF Duplicator and Sanitizer makes CF duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy muThe Intelligent 9 CFast... | |
| The Intelligent 9 CFast Duplicator and Sanitizer makes CFast duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple CFast drives without... | |
| The Intelligent 9 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards... | |
| The Intelligent 9 S3 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. It also designed with a native signal approach for the new SD 3.0 copying/testing... | |
| The Intelligent 9 U3 Series USB 3.2 Duplicator and Sanitizer is a standalone, high-speed, highly efficient professional grade duplicating series, specifically designed for USB all 2.0/3.0/3.1/3.2 devices and external USB... | |
| The Intelligent 9 USB Duplicator and Sanitizer makes USB duplication fast, easThe Intelligent 9 USB Duplicator and Sanitizer makes USB duplication fast, easy, and convenient. Its compact design and efficient... | |
| The Intelligent 9 USB Duplicator and Sanitizer makes USB duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple USBs without the... | |
| The LEX FORENSIS is a first-of-its-kind EDSFF duplicator engineered for high-performance forensic imaging and data management. Delivering transfer speeds of up to 1500 MB/s, it enables rapid, reliable duplication for... | |
| The Mini M.2 series is a 1:1 affordable and portable line of standalone multi-interface drive duplicators. These portable cloning unit provides advanced features not seen in your typical entry-level duplicator... | |
| The MT Series HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 9 GB/min (18 GB/min for high... | |
| The MTC-F Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 15GB/min. The MTC-F Series lets you copy data... | |
| The MTS-SAS SAS & SATA HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 30GB/min. The MTS-SAS Series... | |
| Without exception, the fastest and most technologically advanced PCIe solution available. The NV-BM achieves up to 24 GB/min (60 GB/min for high speed series) duplication speed which is future-proof for... |