U-Reach Data Solutions Inc. Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer UB932U3

Description
The Intelligent 9 U3 Series USB 3.2 Duplicator and Sanitizer is a standalone, high-speed, highly efficient professional grade duplicating series, specifically designed for USB all 2.0/3.0/3.1/3.2 devices and external USB HDD/SSD duplication. In our new design, we have provided enough power to each port to satisfy the requirement of the most demanding USB-powered/portable hard drives. This additional power ensures error-free duplication of multiple disk drives simultaneously without speed degradation and also provides increased compatibility with a wider range of USB devices even if they have unpredictable swings of power consumption. As with all of our flash duplicators, the U3 Series also offers several diagnostic features to check quality, speed, and capacity. This unit is also backed by our full 1-year limited warranty. Highlights: Operation Type – Standalone, FPGA-based operation, not a computer-based design Controller Design – The embedded controller is designed to support capacities over 18TB+. Constant improvement supports the latest available devices on the market Bandwidth Performance – The U3 Series has transfer speeds of up to 10 GB/min. All systems have dedicated bandwidth enabling high-volume replications without speed degradation to all ports simultaneously. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, and DoD Erase. The system supports a variety of USB 2.0/3.0/3.1/3.2 devices and external USB HDDs. Key Features and Benefits: “Set Up” function to choose between USB external disk drives and other USB devices, so that file format can be detected and data copied as expected. Boosted power supply on each USB port to handle a USB external disk drive. Forgiving USB port to cope with unpredictable swings of power consumption. It is required to enhance compatibility with a much wider range of USB devices—especially when these devices of inconsistent quality have emerged in the market. Quick Data Copy The Quick Data Copy function will analyze the data and copy only the data portion, thereby enhancing the copying efficiency. Copy + Compare Function After making a copy, the bit-by-bit compare function guarantees the data copy integrity. It’s a fast, reliable, and convenient hardware-based solution. Smart Duplication Modes: U3 Series duplicators offer a diverse set of duplication modes. The user may select the appropriate mode based on application requirements. Sustained High Speed: U3 Series duplicators copy up to 10 GB/min to all drives simultaneously, without any speed degradation on any port. High Compatibility: Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization Methods: Quick Erase: Erase the HDD index table, and it only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards (DoD 5220.22) Secure erase: A National Institute of Standards and Technology 800-88r1 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited. Features High-speed copy supports up to 10 GB/min. Apply new advanced Multi-Core processor. Completely standalone system, no computer is required. Design to copy USB external disk drives and USB sticks. Supports all formats, data size, and USB-HD/ USB Stick capacity bit-by-bit copy. Complying with the United States Department of Defence data security standard (DoD 5220.22) provides the DoD Erase function. Professional quality diagnostic tools for Flash module. “Capacity Check” shows an accurate capacity of USB/Memory card to identify low-quality or fake flash media. “Speed Check” shows the Reading and Writing speed of the Flash module within 8 seconds. “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination. Quick data copy, copies only data contained areas. (Support FAT16/32, Linux ext2/ext3, NTFS) Quick 5-second format, 3 models available for selection. Supports Synchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Due to its unique redundant power design, it can support special media with sufficient power supplies, such as USB 2.0/3.0/3.1/3.2 external USB hard drives, MP3 players, etc. Log Report/Audit Trail – Records duplicator operation (time and result). Records system and target information details (VID/PID, MID/OID, S/N number). An essential tool for production quality remote control and yield analysis. Firmware upgrade and product support from experienced engineers. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet
Description
The Intelligent 9 U3 Series USB 3.2 Duplicator and Sanitizer is a standalone, high-speed, highly efficient professional grade duplicating series, specifically designed for USB all 2.0/3.0/3.1/3.2 devices and external USB HDD/SSD duplication. In our new design, we have provided enough power to each port to satisfy the requirement of the most demanding USB-powered/portable hard drives. This additional power ensures error-free duplication of multiple disk drives simultaneously without speed degradation and also provides increased compatibility with a wider range of USB devices even if they have unpredictable swings of power consumption. As with all of our flash duplicators, the U3 Series also offers several diagnostic features to check quality, speed, and capacity. This unit is also backed by our full 1-year limited warranty. Highlights: Operation Type – Standalone, FPGA-based operation, not a computer-based design Controller Design – The embedded controller is designed to support capacities over 18TB+. Constant improvement supports the latest available devices on the market Bandwidth Performance – The U3 Series has transfer speeds of up to 10 GB/min. All systems have dedicated bandwidth enabling high-volume replications without speed degradation to all ports simultaneously. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, and DoD Erase. The system supports a variety of USB 2.0/3.0/3.1/3.2 devices and external USB HDDs. Key Features and Benefits: “Set Up” function to choose between USB external disk drives and other USB devices, so that file format can be detected and data copied as expected. Boosted power supply on each USB port to handle a USB external disk drive. Forgiving USB port to cope with unpredictable swings of power consumption. It is required to enhance compatibility with a much wider range of USB devices—especially when these devices of inconsistent quality have emerged in the market. Quick Data Copy The Quick Data Copy function will analyze the data and copy only the data portion, thereby enhancing the copying efficiency. Copy + Compare Function After making a copy, the bit-by-bit compare function guarantees the data copy integrity. It’s a fast, reliable, and convenient hardware-based solution. Smart Duplication Modes: U3 Series duplicators offer a diverse set of duplication modes. The user may select the appropriate mode based on application requirements. Sustained High Speed: U3 Series duplicators copy up to 10 GB/min to all drives simultaneously, without any speed degradation on any port. High Compatibility: Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization Methods: Quick Erase: Erase the HDD index table, and it only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards (DoD 5220.22) Secure erase: A National Institute of Standards and Technology 800-88r1 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited. Features High-speed copy supports up to 10 GB/min. Apply new advanced Multi-Core processor. Completely standalone system, no computer is required. Design to copy USB external disk drives and USB sticks. Supports all formats, data size, and USB-HD/ USB Stick capacity bit-by-bit copy. Complying with the United States Department of Defence data security standard (DoD 5220.22) provides the DoD Erase function. Professional quality diagnostic tools for Flash module. “Capacity Check” shows an accurate capacity of USB/Memory card to identify low-quality or fake flash media. “Speed Check” shows the Reading and Writing speed of the Flash module within 8 seconds. “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination. Quick data copy, copies only data contained areas. (Support FAT16/32, Linux ext2/ext3, NTFS) Quick 5-second format, 3 models available for selection. Supports Synchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Due to its unique redundant power design, it can support special media with sufficient power supplies, such as USB 2.0/3.0/3.1/3.2 external USB hard drives, MP3 players, etc. Log Report/Audit Trail – Records duplicator operation (time and result). Records system and target information details (VID/PID, MID/OID, S/N number). An essential tool for production quality remote control and yield analysis. Firmware upgrade and product support from experienced engineers. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer - UB932U3 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer
UB932U3
Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer UB932U3
The Intelligent 9 U3 Series USB 3.2 Duplicator and Sanitizer is a standalone, high-speed, highly efficient professional grade duplicating series, specifically designed for USB all 2.0/3.0/3.1/3.2 devices and external USB HDD/SSD duplication. In our new design, we have provided enough power to each port to satisfy the requirement of the most demanding USB-powered/portable hard drives. This additional power ensures error-free duplication of multiple disk drives simultaneously without speed degradation and also provides increased compatibility with a wider range of USB devices even if they have unpredictable swings of power consumption. As with all of our flash duplicators, the U3 Series also offers several diagnostic features to check quality, speed, and capacity. This unit is also backed by our full 1-year limited warranty. Highlights: Operation Type – Standalone, FPGA-based operation, not a computer-based design Controller Design – The embedded controller is designed to support capacities over 18TB+. Constant improvement supports the latest available devices on the market Bandwidth Performance – The U3 Series has transfer speeds of up to 10 GB/min. All systems have dedicated bandwidth enabling high-volume replications without speed degradation to all ports simultaneously. Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX.) Data Sanitization: Quick Erase, Full Erase, and DoD Erase. The system supports a variety of USB 2.0/3.0/3.1/3.2 devices and external USB HDDs. Key Features and Benefits: “Set Up” function to choose between USB external disk drives and other USB devices, so that file format can be detected and data copied as expected. Boosted power supply on each USB port to handle a USB external disk drive. Forgiving USB port to cope with unpredictable swings of power consumption. It is required to enhance compatibility with a much wider range of USB devices—especially when these devices of inconsistent quality have emerged in the market. Quick Data Copy The Quick Data Copy function will analyze the data and copy only the data portion, thereby enhancing the copying efficiency. Copy + Compare Function After making a copy, the bit-by-bit compare function guarantees the data copy integrity. It’s a fast, reliable, and convenient hardware-based solution. Smart Duplication Modes: U3 Series duplicators offer a diverse set of duplication modes. The user may select the appropriate mode based on application requirements. Sustained High Speed: U3 Series duplicators copy up to 10 GB/min to all drives simultaneously, without any speed degradation on any port. High Compatibility: Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats. Whole media (bit-for-bit) copy mode supports all system and proprietary formats. Supports all brands of standard drives. Designed to support hard drives larger than 18TB. Supports MBR and GPT partitioning. Sanitization Methods: Quick Erase: Erase the HDD index table, and it only takes A FEW SECONDS to complete. Full Erase: Erases the entire device DoD Erase: Complies with U.S. Department of Defense erasure standards (DoD 5220.22) Secure erase: A National Institute of Standards and Technology 800-88r1 accepted technique for properly purging hard drives. This method is supported by almost all modern drives. Skipping Bad Sectors End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited. Features High-speed copy supports up to 10 GB/min. Apply new advanced Multi-Core processor. Completely standalone system, no computer is required. Design to copy USB external disk drives and USB sticks. Supports all formats, data size, and USB-HD/ USB Stick capacity bit-by-bit copy. Complying with the United States Department of Defence data security standard (DoD 5220.22) provides the DoD Erase function. Professional quality diagnostic tools for Flash module. “Capacity Check” shows an accurate capacity of USB/Memory card to identify low-quality or fake flash media. “Speed Check” shows the Reading and Writing speed of the Flash module within 8 seconds. “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination. Quick data copy, copies only data contained areas. (Support FAT16/32, Linux ext2/ext3, NTFS) Quick 5-second format, 3 models available for selection. Supports Synchronous modes for the Copy/Compare/ Erase/ Format functions. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Due to its unique redundant power design, it can support special media with sufficient power supplies, such as USB 2.0/3.0/3.1/3.2 external USB hard drives, MP3 players, etc. Log Report/Audit Trail – Records duplicator operation (time and result). Records system and target information details (VID/PID, MID/OID, S/N number). An essential tool for production quality remote control and yield analysis. Firmware upgrade and product support from experienced engineers. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)

The Intelligent 9 U3 Series USB 3.2 Duplicator and Sanitizer is a standalone, high-speed, highly efficient professional grade duplicating series, specifically designed for USB all 2.0/3.0/3.1/3.2 devices and external USB HDD/SSD duplication.

In our new design, we have provided enough power to each port to satisfy the requirement of the most demanding USB-powered/portable hard drives. This additional power ensures error-free duplication of multiple disk drives simultaneously without speed degradation and also provides increased compatibility with a wider range of USB devices even if they have unpredictable swings of power consumption.

As with all of our flash duplicators, the U3 Series also offers several diagnostic features to check quality, speed, and capacity. This unit is also backed by our full 1-year limited warranty.

Highlights:

  • Operation Type – Standalone, FPGA-based operation, not a computer-based design
  • Controller Design – The embedded controller is designed to support capacities over 18TB+. Constant improvement supports the latest available devices on the market
  • Bandwidth Performance – The U3 Series has transfer speeds of up to 10 GB/min.
  • All systems have dedicated bandwidth enabling high-volume replications without speed degradation to all ports simultaneously.
  • Systems & files copy mode supports Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX.)
  • Data Sanitization: Quick Erase, Full Erase, and DoD Erase.
  • The system supports a variety of USB 2.0/3.0/3.1/3.2 devices and external USB HDDs.

Key Features and Benefits:

  • “Set Up” function to choose between USB external disk drives and other USB devices, so that file format can be detected and data copied as expected.
  • Boosted power supply on each USB port to handle a USB external disk drive.
  • Forgiving USB port to cope with unpredictable swings of power consumption. It is required to enhance compatibility with a much wider range of USB devices—especially when these devices of inconsistent quality have emerged in the market.

Quick Data Copy

The Quick Data Copy function will analyze the data and copy only the data portion, thereby enhancing the copying efficiency.

Copy + Compare Function

After making a copy, the bit-by-bit compare function guarantees the data copy integrity. It’s a fast, reliable, and convenient hardware-based solution.

Smart Duplication Modes: U3 Series duplicators offer a diverse set of duplication modes. The user may select the appropriate mode based on application requirements.

Sustained High Speed: U3 Series duplicators copy up to 10 GB/min to all drives simultaneously, without any speed degradation on any port.

High Compatibility:

  • Quick copy mode supports Windows (FAT16/32/64), Linux (ext2/ext3/ext4), and Mac (HFS/HFS+/HFSX) formats.
  • Whole media (bit-for-bit) copy mode supports all system and proprietary formats.
  • Supports all brands of standard drives.
  • Designed to support hard drives larger than 18TB.
  • Supports MBR and GPT partitioning.

Sanitization Methods:

  • Quick Erase: Erase the HDD index table, and it only takes A FEW SECONDS to complete.
  • Full Erase: Erases the entire device
  • DoD Erase: Complies with U.S. Department of Defense erasure standards (DoD 5220.22)
  • Secure erase: A National Institute of Standards and Technology 800-88r1 accepted technique for properly purging hard drives. This method is supported by almost all modern drives.
  • Skipping Bad Sectors
  • End-users are given options to skip bad sectors from the source device. Access the function to select the numbers of bad sectors to skip, from 0 through unlimited.

Features

  • High-speed copy supports up to 10 GB/min.
  • Apply new advanced Multi-Core processor.
  • Completely standalone system, no computer is required.
  • Design to copy USB external disk drives and USB sticks.
  • Supports all formats, data size, and USB-HD/ USB Stick capacity bit-by-bit copy.
  • Complying with the United States Department of Defence data security standard (DoD 5220.22) provides the DoD Erase function.
  • Professional quality diagnostic tools for Flash module.
  • “Capacity Check” shows an accurate capacity of USB/Memory card to identify low-quality or fake flash media.
  • “Speed Check” shows the Reading and Writing speed of the Flash module within 8 seconds.
  • “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination.
  • Quick data copy, copies only data contained areas. (Support FAT16/32, Linux ext2/ext3, NTFS)
  • Quick 5-second format, 3 models available for selection.
  • Supports Synchronous modes for the Copy/Compare/ Erase/ Format functions.
  • Strict bit-by-bit hardware comparison further increases the reliability of duplication.
  • User-friendly interface with real-time information LCD.
  • Due to its unique redundant power design, it can support special media with sufficient power supplies, such as USB 2.0/3.0/3.1/3.2 external USB hard drives, MP3 players, etc.
  • Log Report/Audit Trail – Records duplicator operation (time and result). Records system and target information details (VID/PID, MID/OID, S/N number). An essential tool for production quality remote control and yield analysis.
  • Firmware upgrade and product support from experienced engineers.

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GDPR (General Data Protection Regulation)

* GLBA (Gramm-Leach-Bliley Act)

* HIPAA (Health Information Portability and Accountability Act)

* PCI DSS 4.0 (Payment Card Industry Data Security Standard)

* PIPEDA (Personal Information Protection and Electronic Documents Act)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number UB932U3
Product Name Ureach Intelligent 9 Ultra High-Speed U3 Series USB3.2 USB Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Ureach NV-BM Series M.2/U.2/U.3 NVMe/SATA, 3.5″/2.5″ SATA SSD NIST/DoD Duplicator and Sanitizer - NV-BM2100 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series SD/MicroSD Memory Card Duplicator and Sanitizer - SD940G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach 1 to 1 Portable CF/CFAST Memory Card Duplicator and Sanitizer - CFAST121 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach MTS-SASN Series 2.5″/3.5″ SATA/SAS HDD/SSD Duplicator and Sanitizer - MTS-800SASN - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details