The NV-BM600GT11 is a stand-alone, FPGA-based PCIe duplicator and sanitizer designed for high-volume data replication and sanitization of NVMe and SATA devices. It features a 1:5 port configuration with hot-swap capability and supports transfer speeds up to 24.0 GB/min. The unit includes a backlit monochrome LCD display, four push buttons, and three LED indicators per port for status monitoring. It supports multiple copy and sanitization modes, including NIST 800-88 and DoD 5220.22-M compliant erasures, and records operational logs accessible via USB. It operates on universal 115VAC or 230VAC power, with an operating temperature range of 0°C to 60°C and humidity tolerance of 20% to 95% non-condensing. The device measures 239.78 mm x 265.18 mm x 152.4 mm and weighs 9.07 kg. It complies with FCC, CE, RoHS, REACH, MIL-STD-810H, and ISO/IEC 27037/27041/27042/27
Feature
– Transfer Speeds up to 24 GB per minute.
– Supports systems & files copy for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4), and Mac (HFS, HFS+, HFSX).
– Supports GETAC V110 with its open platform design.
– Simplifies connection and disconnection through cable-free design.
As an adopting member of the NVM Express® Association, we fully comply with all NVMe® standards and specifications. Our commitment ensures performance and reliability across all NVMe-based solutions.
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | Device Programmers |
| Product Number | NV-BM600GT11 |
| Product Name | Ureach NV-BM GT11 Series GETAC V110 NIST/DoD Duplicator and Sanitizer |
| Operating Mode | Stand-alone Workstation |
| Type / Capability | Eraser; Duplicator |
| Devices Supported | FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats. |
| Operating System Supported | All (Windows, Mac, Linux, and other stand-alone systems) |