U-Reach Data Solutions Inc. Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer MT2400H

Description
The MT Series HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 9 GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). The MT Series is much more than just reliable, it sets the standard. The MT Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. Features: Supports 2.5″/3.5″ SATA HDD/SSD and IDE HDD via IDE to SATA adapter Supports system & files copy mode for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS, HFS+, HFSX). Supports multiple SATA I/II/III and 4Kn HDD interfaces with its open platform design. Data Transfer Rate: Cloning speeds up to 9GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Features an optional connection for real-time monitoring on a PC 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet
Description
The MT Series HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 9 GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). The MT Series is much more than just reliable, it sets the standard. The MT Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. Features: Supports 2.5″/3.5″ SATA HDD/SSD and IDE HDD via IDE to SATA adapter Supports system & files copy mode for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS, HFS+, HFSX). Supports multiple SATA I/II/III and 4Kn HDD interfaces with its open platform design. Data Transfer Rate: Cloning speeds up to 9GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Features an optional connection for real-time monitoring on a PC 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer - MT2400H - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer
MT2400H
Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer MT2400H
The MT Series HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 9 GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). The MT Series is much more than just reliable, it sets the standard. The MT Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions. Features: Supports 2.5″/3.5″ SATA HDD/SSD and IDE HDD via IDE to SATA adapter Supports system & files copy mode for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS, HFS+, HFSX). Supports multiple SATA I/II/III and 4Kn HDD interfaces with its open platform design. Data Transfer Rate: Cloning speeds up to 9GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD. Auto Power Control: HDD is only powered ON during operation. Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money. Features an optional connection for real-time monitoring on a PC 4 Copy Modes Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM) , and Mac (HFS/HFS+/HFSX). Whole Media:: The duplicator copies from the initial sector to the end, bit by bit. Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats Device Percentage (%): Sets percentage of source capacity to copy. Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data. 4 Sanitization Functions Full Erase: Erase all HDD Sectors. DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22). Secure Erase: Erase content to NIST SP 800-88r1 compliant standards. US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)

The MT Series HDD/SSD Duplicators and Sanitizers combine the latest in technology and extreme efficiency in design to achieve data transfer speeds up to 9 GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series). The MT Series is much more than just reliable, it sets the standard. The MT Series lets you copy data between hard disks at lightning speeds, verify/compare data, test for bad sectors, and has multiple hard disk erasure functions.

Features:

  • Supports 2.5″/3.5″ SATA HDD/SSD and IDE HDD via IDE to SATA adapter
  • Supports system & files copy mode for Windows (FAT16/32/64, NTFS), Linux (ext2/ext3/ext4/LVM), and Mac (HFS, HFS+, HFSX).
  • Supports multiple SATA I/II/III and 4Kn HDD interfaces with its open platform design.
  • Data Transfer Rate: Cloning speeds up to 9GB/min (18 GB/min for high speed series, 30 GB/min for ultra high speed series).
  • Bad Sectors Handling: Auto skip up to 6000 error sectors on the HDD.
  • Auto Power Control: HDD is only powered ON during operation.
  • Modular Cable Design: When cables wear out, users can quickly swap them out, saving time and money.
  • Features an optional connection for real-time monitoring on a PC
  • 4 Copy Modes
    • Quick Copy Mode: The duplicator automatically copies only the data area, and supports Windows (FAT16/32/64/NTFS), Linux (ext2/ext3/ext4/LVM), and Mac (HFS/HFS+/HFSX).
    • Whole Media:: The duplicator copies from the initial sector to the end, bit by bit.
    • Device All Partitions: Copies or skips HPA, DCO, unknown partitions, modified formats
    • Device Percentage (%): Sets percentage of source capacity to copy.
  • Compare function: This allows you to verify the copy you just made is an exact duplicate ensuring no loss of data.
  • 4 Sanitization Functions
    • Full Erase: Erase all HDD Sectors.
    • DoD Erase: Complies with the U.S. Department of Defense’s standard of erasing (DoD 5220.22).
    • Secure Erase: Erase content to NIST SP 800-88r1 compliant standards.
    • US Army AR 380-19 Erase: Erase devices(s) complying with Army Regulation 380-19 by the US Army.

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GDPR (General Data Protection Regulation)

* GLBA (Gramm-Leach-Bliley Act)

* HIPAA (Health Information Portability and Accountability Act)

* PCI DSS 4.0 (Payment Card Industry Data Security Standard)

* PIPEDA (Personal Information Protection and Electronic Documents Act)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number MT2400H
Product Name Ureach MT Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Operating System Supported All (Windows, Mac, Linux, and other stand-alone systems)
Unlock Full Specs
to access all available technical data

Similar Products

Ureach Intelligent 9 Golden Series USB Duplicator and Sanitizer - UB9120G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Silver Series USB Duplicator and Sanitizer - UB960S - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach NV-BM S Series PCIe M.2 NVMe and M.2 SATA Duplicator and Sanitizer - NV-BMS4 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer - SD932S3 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details