U-Reach Data Solutions Inc. Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer SD932S3

Description
The Intelligent 9 S3 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. It also designed with a native signal approach for the new SD 3.0 copying/testing machine Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards without the lag or inconvenience of a PC. It copies 1 card to all targets at up to 8 GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 8GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In S3 Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet
Description
The Intelligent 9 S3 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. It also designed with a native signal approach for the new SD 3.0 copying/testing machine Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards without the lag or inconvenience of a PC. It copies 1 card to all targets at up to 8 GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 8GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In S3 Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer - SD932S3 - U-Reach Data Solutions Inc.
Chino, CA, United States
Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer
SD932S3
Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer SD932S3
The Intelligent 9 S3 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. It also designed with a native signal approach for the new SD 3.0 copying/testing machine Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards without the lag or inconvenience of a PC. It copies 1 card to all targets at up to 8 GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 8GB/min per port Ergonomic design for easy operation. Quick socket swap module. Apply new advanced Multi-Core processor. Complete standalone system, no computer required. Supports all formats, data sizes, and memory card capacity bit-for-bit copy. DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22 “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS) 2-second format, 3 models available for selection. Strict bit-by-bit hardware comparison further increases the reliability of duplication. User-friendly interface with real-time information LCD. Firmware upgrade available with well-experienced team support. Additional Features In S3 Series Models: Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc. Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it. U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)

The Intelligent 9 S3 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. It also designed with a native signal approach for the new SD 3.0 copying/testing machine Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards without the lag or inconvenience of a PC. It copies 1 card to all targets at up to 8 GB/min without the need to reset the machine between copies (plug and go).

Features:

  • High-speed copy supports up to 8GB/min per port
  • Ergonomic design for easy operation.
  • Quick socket swap module.
  • Apply new advanced Multi-Core processor.
  • Complete standalone system, no computer required.
  • Supports all formats, data sizes, and memory card capacity bit-for-bit copy.
  • DoD Erase function complies with USA Department of Defense (DoD) data security standard DoD 5220-22
  • “H2/H5 Media Check” shows the quantity of bad blocks through bit-by-bit examination
  • Quick data copy, copies only data contained areas.(Support FAT16/32, Linux ext2/ext3, NTFS)
  • 2-second format, 3 models available for selection.
  • Strict bit-by-bit hardware comparison further increases the reliability of duplication.
  • User-friendly interface with real-time information LCD.
  • Firmware upgrade available with well-experienced team support.

Additional Features In S3 Series Models:

  • Event-log Reporting Function: Event Log Report is an important asset Management tool to assist users in monitoring and recording the whole duplication control process. The Event Log report records all details of each duplication task. For example, working time, run function, model number, serial number of media and results, etc.
  • Dual Source Compare Mode (DSCM): Dual-source comparison mode can eliminate the chance of a duplication error caused by a worn or a source that is not 100% accurate. Use the first port as a copying source and use the second port as a backup/compare source. It will guarantee the highest reliability and 100% accuracy of the duplication process if your application demands it.

U-Reach Data Solutions Inc. prides ourselves with complying with top data security standards and regulations. Using this machine will help your company comply with:

* GDPR (General Data Protection Regulation)

* GLBA (Gramm-Leach-Bliley Act)

* HIPAA (Health Information Portability and Accountability Act)

* PCI DSS 4.0 (Payment Card Industry Data Security Standard)

* PIPEDA (Personal Information Protection and Electronic Documents Act)

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category Device Programmers
Product Number SD932S3
Product Name Ureach Intelligent 9 S3 Series SD3.0 SD/microSD Memory Card Duplicator and Sanitizer
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
Device Voltage Supported 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Ureach MTS-SASN Series 2.5″/3.5″ SATA/SAS HDD/SSD Duplicator and Sanitizer - MTS-800SASN - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4/LVM, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Mini SATA Series 2.5″/3.5″ SATA/IDE HDD/SSD Duplicator and Sanitizer - PRO118 - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series CF Memory Card Duplicator and Sanitizer - CF908G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details
Ureach Intelligent 9 Golden Series SD/MicroSD Memory Card Duplicator and Sanitizer - SD932G - U-Reach Data Solutions Inc.
Specs
Operating Mode Stand-alone Workstation
Type / Capability Eraser; Duplicator
Devices Supported FPGA; Quick Copy: FAT16/32/64, NTFS, Ext2/3/4, HFS/HFS+/HFSX. Whole Device Copy: all formats incl. proprietary, GPT, MBR, Advanced Formats.
View Details