Tymphany Corporation Speakers TC55FD00-08

Description
7.17 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
7.17 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - TC55FD00-08-ND - DigiKey
Thief River Falls, MN, United States
7.17 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame

7.17 Ohms Full Range Speaker 5W 200Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number TC55FD00-08-ND
Product Name Speakers
Resonance Frequency 178 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Duplicate Informer15 Series C 15W IP-enabled Speaker -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
View Details
Speaker Drivers - 4318686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 230 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
Speaker - FBS66C - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 87 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details