Tymphany Corporation Speakers SDS-135F25CP02-04

Description
4.45 Ohms Subwoofer Speaker 50W 20Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
4.45 Ohms Subwoofer Speaker 50W 20Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SDS-135F25CP02-04-ND - DigiKey
Thief River Falls, MN, United States
4.45 Ohms Subwoofer Speaker 50W 20Hz ~ 10kHz Top Round

4.45 Ohms Subwoofer Speaker 50W 20Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SDS-135F25CP02-04-ND
Product Name Speakers
Resonance Frequency 58 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Speakers - FSL-0818R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 80 Hz
View Details