Tymphany Corporation NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm NE-123W-08-HS

Description
Peerless Platinum Woofers (NE-123W-08-HS) NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm
Description
Peerless Platinum Woofers (NE-123W-08-HS) NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Woofer, 4
Cupertino, CA, USA
NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm
NE-123W-08-HS
NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm NE-123W-08-HS
Peerless Platinum Woofers (NE-123W-08-HS) NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm

Peerless Platinum Woofers (NE-123W-08-HS)
NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE-123W-08-HS
Product Name NE Woofer, 4" (100 mm), wood fibre cone, turbo NdFeB motor, alu basket, heat sink, 8 ohm
Nominal Power 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
SDS Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 85.7 dB
Resonance Frequency 57 Hz
View Details
2 suppliers