Tymphany Corporation Speakers H26TG45-06

Description
5.84 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
5.84 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - H26TG45-06-ND - DigiKey
Thief River Falls, MN, United States
5.84 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

5.84 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number H26TG45-06-ND
Product Name Speakers
Resonance Frequency 1019 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176044 - RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details