Tymphany Corporation NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE180W-08

Description
Peerless Platinum Woofers (NE180W-08) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Request a Quote Datasheet
Description
Peerless Platinum Woofers (NE180W-08) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE Woofer, 6.5
Cupertino, CA, USA
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
NE180W-08
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE180W-08
Peerless Platinum Woofers (NE180W-08) NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Peerless Platinum Woofers (NE180W-08)
NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Supplier's Site
Speakers - NE180W-08-ND - DigiKey
Thief River Falls, MN, United States
7.45 Ohms Tweeter Speaker 80W 40Hz ~ 4kHz Top Round

7.45 Ohms Tweeter Speaker 80W 40Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number NE180W-08 NE180W-08-ND
Product Name NE Woofer, 6.5" (165 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm Speakers
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527006 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Dual 8
Specs
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
View Details
Speakers - 1699-TC7FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 143 Hz
View Details