Tymphany Corporation Speakers BC18WK05-08

Description
6.28 Ohms Woofer Speaker 30W 20Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
6.28 Ohms Woofer Speaker 30W 20Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - BC18WK05-08-ND - DigiKey
Thief River Falls, MN, United States
6.28 Ohms Woofer Speaker 30W 20Hz ~ 8kHz Top Round

6.28 Ohms Woofer Speaker 30W 20Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number BC18WK05-08-ND
Product Name Speakers
Resonance Frequency 59 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Dual 8
Specs
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
View Details