Biamp Systems, Ltd. Dual 8" Slot-Loaded Micro Subwoofer VLF208B

Description
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)
Description
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)

Suppliers

Company
Product
Description
Supplier Links
Dual 8
Berlin, CT, USA
Dual 8" Slot-Loaded Micro Subwoofer
57069
Dual 8" Slot-Loaded Micro Subwoofer 57069
The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides. The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 60 Hz to 160 Hz (±1 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 120 dB SPL / 127 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip Rigging Provisions: Eight M10 threaded rigging fittings Weight: 42 lbs (19.1 kg)

The VLF208 is a compact dual 8-inch subwoofer system with a no- grille design that can be installed under stages, in walls or ceilings, or in other low profile locations in either the vertical or horizontal mounting position. Its extremely low profile enclosure is narrow enough to fit comfortably between wall studs, providing "hidden" LF extension. With a response down to 70 Hz in passive mode or 60 Hz using digital signal processing, the VLF208 can function in steered bass arrays, and is equipped with fly points and four rubber feet with recessed foot mounting locations on two sides.
The VLF208 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical.
Loudspeaker Type: Compact subwoofer
Frequency Response: 60 Hz to 160 Hz (±1 dB) processed
Max Input: 300W RMS, 750W program
Maximum Output: 120 dB SPL / 127 dB SPL (peak)
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: (1) NL4-compatible locking connector, (1) 2 conductor barrier strip
Rigging Provisions: Eight M10 threaded rigging fittings
Weight: 42 lbs (19.1 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57069
Product Name Dual 8" Slot-Loaded Micro Subwoofer
SPL 128 dB
Nominal Power 300 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
Coaxial Loudspeaker - D4LP - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
 - PROGRAMME 105/105T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Nominal Power 160 watts
Maximum Power 320 watts
View Details