U.S. Tsubaki Power Transmission, LLC RS Type Hollow Pin Chain 50HPB

Description
Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All dimensions are nominal values and for reference only
Description
Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Type Hollow Pin Chain - 50HPB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Type Hollow Pin Chain
50HPB
RS Type Hollow Pin Chain 50HPB
Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All dimensions are nominal values and for reference only

Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 50HPB
Product Name RS Type Hollow Pin Chain
ANSI Pitch 50 (5/8")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 7204164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm)
Chain Pitch 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
RS-T Series Chains - 240T-3CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 240 (3")
Chain Pitch 3 inch (76.2 mm)
Tensile Strength 462900 lbs (209932 kg)
View Details