Stock Drive Products & Sterling Instrument - SDP/SI 0.1227" Pitch, Acetal Resin Roller Chain A 6M 7-12-050

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6M 7-12-050 is a 0.1227-inch pitch, single-strand, self-lubricating roller chain made of black acetal resin, designed for low-torque instrumentation drives such as X-Y plotters and recorders. It measures 50 feet in length and weighs approximately 1 oz per 15 feet. The chain operates within a temperature range of -40°F to +250°F, with sustained use above +180°F not recommended. It supports running tensions up to 2 lbf and speeds to 1000 feet per minute with 8-tooth sprockets. The unit-link design allows adjustable length without connecting links, and 100% inspection ensures minimum momentary break strength of 7 lbf, with pitch, thickness, and flexibility verified. Elasticity under load is specified, with service life estimated at 3.3 million cycles under 8 ozf tension and 0.85% elongation. Static tension and torque peaks must be limited.

Datasheet Summary
Powered by GS/AI

The A 6M 7-12-050 is a 0.1227-inch pitch, single-strand, self-lubricating roller chain made of black acetal resin, designed for low-torque instrumentation drives such as X-Y plotters and recorders. It measures 50 feet in length and weighs approximately 1 oz per 15 feet. The chain operates within a temperature range of -40°F to +250°F, with sustained use above +180°F not recommended. It supports running tensions up to 2 lbf and speeds to 1000 feet per minute with 8-tooth sprockets. The unit-link design allows adjustable length without connecting links, and 100% inspection ensures minimum momentary break strength of 7 lbf, with pitch, thickness, and flexibility verified. Elasticity under load is specified, with service life estimated at 3.3 million cycles under 8 ozf tension and 0.85% elongation. Static tension and torque peaks must be limited.

Suppliers

Company
Product
Description
Supplier Links
0.1227
Hicksville, NY, United States
0.1227" Pitch, Acetal Resin Roller Chain
A 6M 7-12-050
0.1227" Pitch, Acetal Resin Roller Chain A 6M 7-12-050
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6M 7-12-050
Product Name 0.1227" Pitch, Acetal Resin Roller Chain
Material Acetal; Acetal
Unlock Full Specs
to access all available technical data

Similar Products

9 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-09 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
0.353
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.3530 inch (8.97 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details