U.S. Tsubaki Power Transmission, LLC RS-T Series Chains 240T-3CB

Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.
Description
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-T Series Chains - 240T-3CB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-T Series Chains
240T-3CB
RS-T Series Chains 240T-3CB
T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

T Series
T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 240T-3CB
Product Name RS-T Series Chains
ANSI Pitch 240 (3")
Unlock Full Specs
to access all available technical data

Similar Products

Double Pius Speed Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Roller Chains - 1845724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Rollerless Chains - 105RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
Tensile Strength 25500 lbs (11565 kg)
View Details