U.S. Tsubaki Power Transmission, LLC RS Roller Stainless Steel Chains 35NSRB

Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only
Description
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
RS Roller Stainless Steel Chains - 35NSRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS Roller Stainless Steel Chains
35NSRB
RS Roller Stainless Steel Chains 35NSRB
316 NS SERIES NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series. All dimensions are nominal values and for reference only

316 NS SERIES
NS Series chains are made completely of 316 stainless steel. It is the most corrosion resistant standard stainless steel chain offered by U.S. Tsubaki. It also has the highest resistance to temperature extremes, and is sometimes referred to as our non-magnetic series because of its extremely low magnetic permeability. The load capacity of 316 NS Series is equal to that of our 304 SS Series.
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 35NSRB
Product Name RS Roller Stainless Steel Chains
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

7.26 Pitch, Stainless Steel, 300 Series Ladder Chain - A 6Y 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
Roller Chains - 1463765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
RS140 Roller Chains - 140-3CB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 140 (1 3/4")
Chain Pitch 1.75 inch (44.45 mm)
Tensile Strength 145530 lbs (66000 kg)
View Details