Stock Drive Products & Sterling Instrument - SDP/SI 3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM040

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Y 7MM040 is a 40-link, single-strand metric roller chain with a 3.75 mm pitch, made of stainless steel type 18-8 with a clear passivated finish. It has a theoretical tensile load of 778 N and weighs 50 grams per meter. The chain is supplied with a connecting link and measures 150 mm in length. This part is part of a series of miniature roller chains designed for precision power transmission applications.

Datasheet Summary
Powered by GS/AI

A 6Y 7MM040 is a 40-link, single-strand metric roller chain with a 3.75 mm pitch, made of stainless steel type 18-8 with a clear passivated finish. It has a theoretical tensile load of 778 N and weighs 50 grams per meter. The chain is supplied with a connecting link and measures 150 mm in length. This part is part of a series of miniature roller chains designed for precision power transmission applications.

Suppliers

Company
Product
Description
Supplier Links
3.75mm Pitch, Stainless Steel Roller Chain - A 6Y 7MM040 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3.75mm Pitch, Stainless Steel Roller Chain
A 6Y 7MM040
3.75mm Pitch, Stainless Steel Roller Chain A 6Y 7MM040
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6Y 7MM040
Product Name 3.75mm Pitch, Stainless Steel Roller Chain
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
7 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 89 lbs (40.36 kg)
View Details
Stainless Steel Roller Connecting Link, For Roller Chain - A 6Y 7MH25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details