120HCB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
120HCB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
120HCB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Stainless Steel; Stainless Steel
Chain Pitch
0.1475 inch (3.75 mm)
Tensile Strength
180 lbs (81.63 kg)
View Details
Material
Steel / Hardened Steel; Steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Chain Class / Application
Engineering Steel Chain
ISO BS/DIN Pitch
>63.50
Chain Pitch
4 to 4.06 inch (102 to 103 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
ANSI Pitch
240 (3")
Chain Pitch
3 inch (76.2 mm)
Tensile Strength
198400 lbs (89977 kg)
View Details