100HRB -- HEAVY SERIES CHAINS
U.S. Tsubaki Power Transmission, LLC
Heavy Series Chains
100HRB
Description
Single Strand
-
U.S. Tsubaki Power Transmission, LLC
Description
Single Strand
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
100HRB |
|
Product Name
|
Heavy Series Chains |
|
ANSI Pitch
|
100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Material
Cast Iron
Chain Pitch
2.61 to 4 inch (66.27 to 102 mm)
Maximum Allowable Load
2200 to 2500 lbs (998 to 1134 kg)
View Details
Material
Stainless Steel; Stainless steel sus304
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Material
Steel / Hardened Steel; High-Tensile Steel, 400 Series
Chain Pitch
0.3530 inch (8.97 mm)
View Details
Material
Steel / Hardened Steel
Chain Class / Application
Oil Field Chain; Power Transmission Chain
Features
O-ring Chain (optional feature)
View Details