RS Components, Ltd. Roller Chains 1830878

Description
Stainless steel, BS 3/4 in. Simplex, 5m
Request a Quote
Description
Stainless steel, BS 3/4 in. Simplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1830878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1830878
Roller Chains 1830878
Stainless steel, BS 3/4 in. Simplex, 5m

Stainless steel, BS 3/4 in. Simplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1830878
Product Name Roller Chains
Material Stainless Steel; Stainless steel sus304
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Roller Chains - 1845727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Roller Chains - 1845734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 20 (31.75mm)
Chain Pitch 1.25 inch (31.75 mm)
View Details
Roller Chains - 474965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details