Stock Drive Products & Sterling Instrument - SDP/SI 0.353" (Size 17) Pitch, High tensile Steel ladder chain A 6C88-17

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C88-17 is a 0.353 pitch ladder chain made of high-tensile stainless steel, 400 series, rated for 95 lbf yield strength, with a wire diameter of 0.054 inch and an inside width of 0.190 inch. It is priced per foot and designed for power transmission applications requiring high tensile strength. The chain is compatible with sprockets of matching pitch and tooth count, as specified for the Size 17 series.

Datasheet Summary
Powered by GS/AI

A 6C88-17 is a 0.353 pitch ladder chain made of high-tensile stainless steel, 400 series, rated for 95 lbf yield strength, with a wire diameter of 0.054 inch and an inside width of 0.190 inch. It is priced per foot and designed for power transmission applications requiring high tensile strength. The chain is compatible with sprockets of matching pitch and tooth count, as specified for the Size 17 series.

Suppliers

Company
Product
Description
Supplier Links
0.353
Hicksville, NY, United States
0.353" (Size 17) Pitch, High tensile Steel ladder chain
A 6C88-17
0.353" (Size 17) Pitch, High tensile Steel ladder chain A 6C88-17
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6C88-17
Product Name 0.353" (Size 17) Pitch, High tensile Steel ladder chain
Material Steel / Hardened Steel; High-Tensile Steel, 400 Series
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
7.26 Pitch, Brass Ladder Chain - A 6B 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2858 inch (7.26 mm)
View Details
0.286
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel, 300 Series
Chain Pitch 0.2860 inch (7.26 mm)
View Details
3.7465 mm Pitch, Nylatron GS Roller Chain - A 6M 7MMT - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Nylatron GS
Chain Pitch 0.1475 inch (3.75 mm)
View Details