U.S. Tsubaki Power Transmission, LLC Double Strand Drive Lambda® Chains 100-2LAMRB

Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
Description
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

Suppliers

Company
Product
Description
Supplier Links
Double Strand Drive Lambda® Chains - 100-2LAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Double Strand Drive Lambda® Chains
100-2LAMRB
Double Strand Drive Lambda® Chains 100-2LAMRB
LAMBDA for lube-free drive applications Operates in temperatures up to 302°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140

LAMBDA for lube-free drive applications

  • Operates in temperatures up to 302°F
  • Same maximum allowable load as our standard RS chain
  • Available in sizes from RSD40 to RSD140
Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100-2LAMRB
Product Name Double Strand Drive Lambda® Chains
ANSI Pitch 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Chain (H Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 2.31 to 6 inch (58.62 to 152 mm)
Maximum Allowable Load 1170 to 4200 lbs (531 to 1905 kg)
View Details
0.185
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.1850 inch (4.7 mm)
View Details
Roller Chains - 474993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
RS-HT Series Chains - 100HT-3RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
Tensile Strength 95900 lbs (43492 kg)
View Details