U.S. Tsubaki Power Transmission, LLC RS-HT Series Chains 100HT-3RB

Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.
Description
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Suppliers

Company
Product
Description
Supplier Links
RS-HT Series Chains - 100HT-3RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
RS-HT Series Chains
100HT-3RB
RS-HT Series Chains 100HT-3RB
HT Series HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

HT Series
HT Series chains have a greater ultimate tensile strength (plus 15-30%) than ASME/ANSI standard roller chains by using thru hardened pins and link plates of the next larger chain size. These chains also provide greater shock load resistance. The dimensions of the chains are identical to those of the ASME/ANSI Heavy Series standard roller chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number 100HT-3RB
Product Name RS-HT Series Chains
ANSI Pitch 100 (1 1/4")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6252 inch (15.88 mm)
View Details
20 Meters long, 3.117 mm Pitch, Acetal Resin, Black Roller Sprocket Chain - A 6M 7M12-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal, Black
Chain Pitch 0.1227 inch (3.12 mm)
View Details
Conveyor Chain(FVT Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Conveyor Chain
Chain Pitch 1.97 to 15.75 inch (50 to 400 mm)
Tensile Strength 8992 to 107904 lbs (4078 to 48936 kg)
View Details
RS-T Series Chains - 100T-2RB - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
ANSI Pitch 100 (1 1/4")
Chain Pitch 1.25 inch (31.75 mm)
Tensile Strength 54600 lbs (24762 kg)
View Details