RS Components, Ltd.
Roller Chains
474993
Description
ASA Simple 04C-1, 10ft
Request a Quote
Email Supplier
Description
ASA Simple 04C-1, 10ft
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Roller Chain |
|
Product Number
|
474993 |
|
Product Name
|
Roller Chains |
|
Material
|
Steel / Hardened Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 12 (19.05mm)
Chain Pitch
0.7500 inch (19.05 mm)
View Details
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 08 (12.70mm)
Chain Pitch
0.5000 inch (12.7 mm)
View Details
Material
Steel / Hardened Steel; Corrosion protected carbon steel
ISO BS/DIN Pitch
ISO 16 (25.40mm)
Chain Pitch
1 inch (25.4 mm)
View Details
Material
Steel / Hardened Steel; Carbon steel
Chain Pitch
0.6248 inch (15.87 mm)
# of Strands
Single
View Details