Trigon Components, Inc. VMOC_D Series

Description
SERIES VMOC_D DESCRIPTION Suppressor, ESD Low Capacitance High Data VOLTAGE RANGE 5 to 24V ENERGY 0.05 to 0.1J TYP CAPACITANCE 2 to 480pF PACKAGE SMD 0402 to 0603 FEATURE •Fast response time •Low working voltage from 5 to 24 Vdc •Low capacitance design (2.5pF) for high date transmission •Very low leakage current •Good solderability •Suitable for ESD protection
Description
SERIES VMOC_D DESCRIPTION Suppressor, ESD Low Capacitance High Data VOLTAGE RANGE 5 to 24V ENERGY 0.05 to 0.1J TYP CAPACITANCE 2 to 480pF PACKAGE SMD 0402 to 0603 FEATURE •Fast response time •Low working voltage from 5 to 24 Vdc •Low capacitance design (2.5pF) for high date transmission •Very low leakage current •Good solderability •Suitable for ESD protection

Suppliers

Company
Product
Description
Supplier Links
SERIES VMOC_D DESCRIPTION Suppressor, ESD Low Capacitance High Data VOLTAGE RANGE 5 to 24V ENERGY 0.05 to 0.1J TYP CAPACITANCE 2 to 480pF PACKAGE SMD 0402 to 0603 FEATURE •Fast response time •Low working voltage from 5 to 24 Vdc •Low capacitance design (2.5pF) for high date transmission •Very low leakage current •Good solderability •Suitable for ESD protection
SERIESVMOC_D
DESCRIPTIONSuppressor, ESD Low Capacitance High Data
VOLTAGE RANGE5 to 24V
ENERGY0.05 to 0.1J
TYP CAPACITANCE2 to 480pF
PACKAGESMD 0402 to 0603
FEATURE•Fast response time
•Low working voltage from 5 to 24 Vdc
•Low capacitance design (2.5pF) for high date transmission
•Very low leakage current
•Good solderability
•Suitable for ESD protection
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMOC_D Series
Lead Style None
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistors, MOVs - 495-4657-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers