EPCOS AG Varistors, MOVs B72220S0231K101

Description
360V 8kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
360V 8kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-4657-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-4657-ND
Varistors, MOVs 495-4657-ND
360V 8kA Varistor 1 Circuit Through Hole Disc 20mm

360V 8kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR, 130J, 230VAC - 3410-B72220S0231K101 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 130J, 230VAC
3410-B72220S0231K101
VARISTOR, 130J, 230VAC 3410-B72220S0231K101
VARISTOR, 130J, 230VAC

VARISTOR, 130J, 230VAC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-4657-ND 3410-B72220S0231K101
Product Name Varistors, MOVs VARISTOR, 130J, 230VAC
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 185 F (-40 to 85 C)
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-77232-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
CHIP VARISTOR - AVR-M2012C220KT6AB - TDK Corporation
Specs
Operating DC Voltage 19.8 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers