Trigon Components, Inc. VMOC_C Series

Description
SERIES VMOC_C DESCRIPTION Suppressor, General Purpose Wide Range VOLTAGE RANGE 5 to 151V ENERGY 0.05 to 1.4J TYP CAPACITANCE 27 to 6200pF PACKAGE SMD 0402 to 1210 FEATURE •Fast response time •Full range from 0402 to 1210 series •Working voltage from 2.5 to 95Vrms, 3.3 to 127 Vdc •Good solderability High surge current ability
Description
SERIES VMOC_C DESCRIPTION Suppressor, General Purpose Wide Range VOLTAGE RANGE 5 to 151V ENERGY 0.05 to 1.4J TYP CAPACITANCE 27 to 6200pF PACKAGE SMD 0402 to 1210 FEATURE •Fast response time •Full range from 0402 to 1210 series •Working voltage from 2.5 to 95Vrms, 3.3 to 127 Vdc •Good solderability High surge current ability

Suppliers

Company
Product
Description
Supplier Links
SERIES VMOC_C DESCRIPTION Suppressor, General Purpose Wide Range VOLTAGE RANGE 5 to 151V ENERGY 0.05 to 1.4J TYP CAPACITANCE 27 to 6200pF PACKAGE SMD 0402 to 1210 FEATURE •Fast response time •Full range from 0402 to 1210 series •Working voltage from 2.5 to 95Vrms, 3.3 to 127 Vdc •Good solderability High surge current ability
SERIESVMOC_C
DESCRIPTIONSuppressor, General Purpose Wide Range
VOLTAGE RANGE5 to 151V
ENERGY0.05 to 1.4J
TYP CAPACITANCE27 to 6200pF
PACKAGESMD 0402 to 1210
FEATURE•Fast response time
•Full range from 0402 to 1210 series
•Working voltage from 2.5 to 95Vrms,
3.3 to 127 Vdc
•Good solderability
High surge current ability
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMOC_C Series
Lead Style None
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details
Varistors, MOVs - 495-7255-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers