Trigon Components, Inc. VMO10 Series

Description
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO10
DESCRIPTIONTransient/Surge Absorber, Ø10mm
VOLTAGE RANGE18 to 1100V
ENERGY2.4 to 124J
TYP CAPACITANCE90 to 7500pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Varistors
Product Number VMO10 Series
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
Temperature Coefficient -0.05% / C
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Trigon Components, Inc.
Specs
Lead Style None
Mounting Option Surface Mount Technology
Operating DC Voltage 95 volts
View Details
Varistors, MOVs - 495-7465-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers