EPCOS AG Varistors, MOVs B72520T0350K062

Description
56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet
Description
56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 495-7465-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-7465-1-ND
Varistors, MOVs 495-7465-1-ND
56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-7465-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-7465-6-ND
Varistors, MOVs 495-7465-6-ND
56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
Varistors, MOVs - 495-7465-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
495-7465-2-ND
Varistors, MOVs 495-7465-2-ND
56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

56V 100A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)

Buy Now Datasheet
VARISTOR, 1206, 45VDC - 3410-B72520T0350K062 - Utmel Electronic Limited
Hong Kong, China
VARISTOR, 1206, 45VDC
3410-B72520T0350K062
VARISTOR, 1206, 45VDC 3410-B72520T0350K062
VARISTOR, 1206, 45VDC

VARISTOR, 1206, 45VDC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 495-7465-1-ND 3410-B72520T0350K062
Product Name Varistors, MOVs VARISTOR, 1206, 45VDC
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73 Metal Oxide Varistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 6.8 volts
View Details
Varistors, MOVs - 495-B72207S0381K311CT-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details