| SERIES | RCMZ |
| DESCRIPTION | Radial SQZ |
| RESISTANCE RANGE | 0.15 ohm to 33 Kohm |
| POWER RATING | 2W to 10W |
| OPERATING TEMPERATURE | -55 to +155 Deg C |
| PACKAGE | Radial |
| FEATURE | •SQZ •Space saving stand-off type. •Resistance Tolerance: ±5%. •Completely unflamable. |
| Trigon Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | RCMZ Series |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Mounting / Packaging | Radial Leads |
| Resistance Range | 0.1500 to 33000 ohms |
| Tolerance | 5 +/- % |