Triad Magnetics 1000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-4170

Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet
Description
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM240-4170 - Triad Magnetics
Perris, California, United States
1000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer
VPM240-4170
1000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer VPM240-4170
Primary: 100, 120, 220 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
  • Primary: 100, 120, 220 or 240 VAC, 50/60 Hz
  • Secondary: Dual for parallel or series connection
  • Insulation Class: Class F, 155 ºC
  • Dielectric Isolation (Pri to Sec): 4 KV for 60 secs
  • Low leakage current and low stray fields
Supplier's Site
Power Transformers - 237-2062-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-2062-ND
Power Transformers 237-2062-ND
PWR XFMR TOROIDAL 1000VA CHAS MT

PWR XFMR TOROIDAL 1000VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPM240-4170
Transformers - Power Transformers VPM240-4170
PWR XFMR TORO 1000VA CHAS MT

PWR XFMR TORO 1000VA CHAS MT

Supplier's Site
Toroidal Transformer, Medical, 1Kva; Power Rating Triad Magnetics - 72Y5089 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Transformer, Medical, 1Kva; Power Rating Triad Magnetics
72Y5089
Toroidal Transformer, Medical, 1Kva; Power Rating Triad Magnetics 72Y5089
TOROIDAL TRANSFORMER, MEDICAL, 1KVA; Power Rating:1kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:74mmRoHS Compliant: Yes

TOROIDAL TRANSFORMER, MEDICAL, 1KVA; Power Rating:1kVA; Secondary Voltages:2 x 120V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:74mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPM240-4170 237-2062-ND VPM240-4170 72Y5089
Product Name 1000 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer Power Transformers Transformers - Power Transformers Toroidal Transformer, Medical, 1Kva; Power Rating Triad Magnetics
Transformer Type Isolation Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 100 to 240 volts 100 to 240 volts
Output Voltage 120 volts 120 to 240 volts 120 to 240 volts 120 volts
Power Rating (VA) 1000 VA 1000 VA 1000 VA
Unlock Full Specs
to access all available technical data