Triad Magnetics Single Secondary Chassis Mount Power Transformers F-14X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-14X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-14X
Single Secondary Chassis Mount Power Transformers F-14X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1917-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1917-ND
Power Transformers 237-1917-ND
PWR XFMR LAMINATED 7.56VA CHAS

PWR XFMR LAMINATED 7.56VA CHAS

Buy Now Datasheet
Transformer, Iso, 6.3V, 7.56Va; Chassis Mount Transformer Type Triad Magnetics - 51Y4829 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 6.3V, 7.56Va; Chassis Mount Transformer Type Triad Magnetics
51Y4829
Transformer, Iso, 6.3V, 7.56Va; Chassis Mount Transformer Type Triad Magnetics 51Y4829
TRANSFORMER, ISO, 6.3V, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kVRoHS Compliant: Yes

TRANSFORMER, ISO, 6.3V, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A; Isolation Voltage:2.5kVRoHS Compliant: Yes

Supplier's Site
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:1.2A;Lead;50/60Hz;2-13/16In.In.W;1-5 - 70218152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:1.2A;Lead;50/60Hz;2-13/16In.In.W;1-5
70218152
Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:1.2A;Lead;50/60Hz;2-13/16In.In.W;1-5 70218152
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F-14X
Transformers - Power Transformers F-14X
PWR XFMR LAMINATED 7.56VA CHAS

PWR XFMR LAMINATED 7.56VA CHAS

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number F-14X 237-1917-ND 51Y4829 70218152 F-14X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformer, Iso, 6.3V, 7.56Va; Chassis Mount Transformer Type Triad Magnetics Transformer;Chassis;Pri:115V;Sec:6.3VCT;Sec:1.2A;Lead;50/60Hz;2-13/16In.In.W;1-5 Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Secondary Current Rating 1.2 amps 1.2 amps 1.2 amps 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Autotransformer Power Transformers - N-150MG - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 115 volts
Output Voltage 230 volts
View Details
3 suppliers
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM18-2780 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-10 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers