Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL16-300

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL16-300 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL16-300
Chassis Mount Leaded World Series™ Power Transformers VPL16-300
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - 237-1639-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1639-ND
Power Transformers 237-1639-ND
PWR XFMR LAMINATED 5.0VA CHAS MT

PWR XFMR LAMINATED 5.0VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPL16-300
Transformers - Power Transformers VPL16-300
PWR XFMR LAMINATED 5.0VA CHAS MT

PWR XFMR LAMINATED 5.0VA CHAS MT

Supplier's Site
Power Transformer, 5Va; Chassis Mount Transformer Type Triad Magnetics - 28M9302 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer, 5Va; Chassis Mount Transformer Type Triad Magnetics
28M9302
Power Transformer, 5Va; Chassis Mount Transformer Type Triad Magnetics 28M9302
POWER TRANSFORMER, 5VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:620mA; Isolation Voltage:3.5kV RoHS Compliant: Yes

POWER TRANSFORMER, 5VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:620mA; Isolation Voltage:3.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPL16-300 237-1639-ND VPL16-300 28M9302
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers Transformers - Power Transformers Power Transformer, 5Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Isolation Power Transformer Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 5 VA 5 VA 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Power Control Transformers - F-211Z - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
3 suppliers