Triad Magnetics Single Secondary Chassis Mount Power Transformers F-3116X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-3116X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-3116X
Single Secondary Chassis Mount Power Transformers F-3116X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - 237-1963-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1963-ND
Power Transformers 237-1963-ND
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F-3116X
Transformers - Power Transformers F-3116X
PWR XFMR LAMINATED 4.8VA CHAS MT

PWR XFMR LAMINATED 4.8VA CHAS MT

Supplier's Site
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W - 70218466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W
70218466
Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W 70218466
Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Triad Magnetics offers a full choice of TRIAD power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low-level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations. Connections: Leads.

Supplier's Site
Chassis Mount Transformer, 4.8Va; Chassis Mount Transformer Type Triad Magnetics - 02F1036 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 4.8Va; Chassis Mount Transformer Type Triad Magnetics
02F1036
Chassis Mount Transformer, 4.8Va; Chassis Mount Transformer Type Triad Magnetics 02F1036
CHASSIS MOUNT TRANSFORMER, 4.8VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:24V; Power Rating:4.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:200mA RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 4.8VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:24V; Power Rating:4.8VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number F-3116X 237-1963-ND F-3116X 70218466 02F1036
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Transformer;Chassis;Pri:115/230V;Sec:24VCT;Sec:0.2A;Lead;50/60Hz;2-3/8In.In.W Chassis Mount Transformer, 4.8Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Secondary Current Rating 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-118X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers