Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-158XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer 25.2Vct@0.300A 115V PCB Mount/F-158XP is designed for use in PC boards and solid-state power supply applications. It has a maximum power rating of 7.5 VA and operates with a primary voltage of 115V at 50/60 Hz. The secondary output can be configured for 25.2V center-tapped at 0.300A or 12.6V center-tapped at 0.600A when connected in parallel. Constructed on a single channel nylon bobbin, the transformer uses UL recognized materials rated for Class B (130¬? C). It is safety tested with a 1500V insulation between primary and secondary windings. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.468 inches in width, with a mounting hole size of 0.187 inches. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The Power Transformer 25.2Vct@0.300A 115V PCB Mount/F-158XP is designed for use in PC boards and solid-state power supply applications. It has a maximum power rating of 7.5 VA and operates with a primary voltage of 115V at 50/60 Hz. The secondary output can be configured for 25.2V center-tapped at 0.300A or 12.6V center-tapped at 0.600A when connected in parallel. Constructed on a single channel nylon bobbin, the transformer uses UL recognized materials rated for Class B (130¬? C). It is safety tested with a 1500V insulation between primary and secondary windings. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.468 inches in width, with a mounting hole size of 0.187 inches. The product is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-158XP - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-158XP
Single Primary Dual Secondaries PC Mount Power Transformer F-158XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-158XP-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-158XP-ND
Power Transformers F-158XP-ND
PWR XFMR LAMINATED 7.5VA TH

PWR XFMR LAMINATED 7.5VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-158XP
Transformers - Power Transformers F-158XP
PWR XFMR LAMINATED 7.5VA TH

PWR XFMR LAMINATED 7.5VA TH

Supplier's Site
Power Transformer 25.2Vct@0.300A 115V Pcb Mount/f-158Xp Rohs Compliant Triad Magnetics - 37B9002 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 25.2Vct@0.300A 115V Pcb Mount/f-158Xp Rohs Compliant Triad Magnetics
37B9002
Power Transformer 25.2Vct@0.300A 115V Pcb Mount/f-158Xp Rohs Compliant Triad Magnetics 37B9002
POWER TRANSFORMER 25.2Vct@0.300A 115V PCB MOUNT/F-158XP RoHS Compliant: Yes

POWER TRANSFORMER 25.2Vct@0.300A 115V PCB MOUNT/F-158XP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-158XP F-158XP-ND F-158XP 37B9002
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Transformers - Power Transformers Power Transformer 25.2Vct@0.300A 115V Pcb Mount/f-158Xp Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 12.6 volts 12.6 to 25.2 volts 12.6 to 25.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-1250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-371P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers