Triad Magnetics PC Mount Split Pack™ Power Transformers F16-800

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triad Magnetics F16-800 is a PCB mount isolation transformer featuring a split bobbin design. It operates with a primary input voltage of 115V at 50/60 Hz and provides dual secondary outputs of 16.0V center-tapped at 0.8A when wired in series, or 8.0V at 1.6A when wired in parallel. The transformer has a maximum power rating of 12VA and exhibits a typical voltage regulation of 25% from full load to no load. It is constructed with three flange bobbin design for low capacitive coupling and is hipot tested at 2500 VRMS. The unit is RoHS compliant and meets UL 5085-2 and cUL standards for general purpose transformers. Its dimensions are 1.437 inches in height, 1.562 inches in width, and 1.875 inches in length, with a weight of 0.70 lbs.

Datasheet Summary
Powered by GS/AI

The Triad Magnetics F16-800 is a PCB mount isolation transformer featuring a split bobbin design. It operates with a primary input voltage of 115V at 50/60 Hz and provides dual secondary outputs of 16.0V center-tapped at 0.8A when wired in series, or 8.0V at 1.6A when wired in parallel. The transformer has a maximum power rating of 12VA and exhibits a typical voltage regulation of 25% from full load to no load. It is constructed with three flange bobbin design for low capacitive coupling and is hipot tested at 2500 VRMS. The unit is RoHS compliant and meets UL 5085-2 and cUL standards for general purpose transformers. Its dimensions are 1.437 inches in height, 1.562 inches in width, and 1.875 inches in length, with a weight of 0.70 lbs.

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F16-800 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F16-800
PC Mount Split Pack™ Power Transformers F16-800
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1808-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1808-ND
Power Transformers 237-1808-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC - 70218446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC
70218446
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC 70218446
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
F16-800
Transformers - Power Transformers F16-800
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics - 98B3265 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics
98B3265
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics 98B3265
TRANSFORMER, ISO, 2 X 8V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:800mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 8V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:800mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number F16-800 237-1808-ND 70218446 F16-800 98B3265
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC Transformers - Power Transformers Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 to 230 volts 115 volts
Output Voltage 8 volts 8 to 16 volts 8 to 16 volts 8 to 16 volts 8 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Unlock Full Specs
to access all available technical data