Triad Magnetics Single Secondary Chassis Mount Power Transformers F-184X

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-184X - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-184X
Single Secondary Chassis Mount Power Transformers F-184X
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - F-184X-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-184X-ND
Power Transformers F-184X-ND
PWR XFMR LAMINATED 28VA CHAS MT

PWR XFMR LAMINATED 28VA CHAS MT

Buy Now Datasheet
Power Xfmr 28.0Vct@1.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics - 95B4156 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28.0Vct@1.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics
95B4156
Power Xfmr 28.0Vct@1.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics 95B4156
POWER XFMR 28.0Vct@1.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: Yes

POWER XFMR 28.0Vct@1.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-184X
Transformers - Power Transformers F-184X
PWR XFMR LAMINATED 28VA CHAS MT

PWR XFMR LAMINATED 28VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-184X F-184X-ND 95B4156 F-184X
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Power Xfmr 28.0Vct@1.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 28 volts 28 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F5-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-132P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
3 suppliers