Triad Magnetics Class-2 Power Control Transformers TCT50-08E07AB

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-08E07AB - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-08E07AB
Class-2 Power Control Transformers TCT50-08E07AB
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1607-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1607-ND
Power Transformers 237-1607-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Control Transformers
TCT50-08E07AB
Industrial Control Transformers TCT50-08E07AB
Industrial Control Transformers Power Control Transformer, Class 2, 12V Output, 120/240VAC Input, 50 V A (max.), 79.38mm Mounting, Connection = Lugs

Industrial Control Transformers Power Control Transformer, Class 2, 12V Output, 120/240VAC Input, 50 V A (max.), 79.38mm Mounting, Connection = Lugs

Buy Now Datasheet
Control Transformer, 12V, 4.17A, 50Va; Chassis Mount Transformer Type Triad Magnetics - 98M4396 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer, 12V, 4.17A, 50Va; Chassis Mount Transformer Type Triad Magnetics
98M4396
Control Transformer, 12V, 4.17A, 50Va; Chassis Mount Transformer Type Triad Magnetics 98M4396
CONTROL TRANSFORMER, 12V, 4.17A, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Isolation Voltage:-RoHS Compliant: Yes

CONTROL TRANSFORMER, 12V, 4.17A, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Isolation Voltage:-RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
TCT50-08E07AB
Transformers - Power Transformers TCT50-08E07AB
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers
Product Number TCT50-08E07AB 237-1607-ND TCT50-08E07AB 98M4396 TCT50-08E07AB
Product Name Class-2 Power Control Transformers Power Transformers Industrial Control Transformers Control Transformer, 12V, 4.17A, 50Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 to 240 volts 120 to 240 volts 120 volts
Output Voltage 12 volts 12 volts 12 volts 12 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F28-1300 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
3 suppliers
PC Mount Flat Pack™ Power Transformers - FP16-750 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F36-030 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
3 suppliers