The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
PWR XFMR LAMINATED 6VA CHAS MT
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.
PWR XFMR LAMINATED 6VA CHAS MT
TRANSFORMER, ISO, 12.6V, 6VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:12.6V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | FD4-12 | 237-1727-ND | 70218257 | FD4-12 | 88F2411 |
| Product Name | Chassis Mount Quick Pack™ Power Transformers | Power Transformers | Transformer;6VA;Chassis;Pri:115/230V;Sec:12.6VCT;Sec:0.5A;Solder Lug;50/60Hz | Transformers - Power Transformers | Transformer, Iso, 12.6V, 6Va; Chassis Mount Transformer Type Triad Magnetics |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 6 VA | 6 VA | 6 VA | 6 VA | |
| Transformer Type | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | ||
| Construction | Laminate | SplitCore | Laminate |