Triad Magnetics PC Mount Flat Pack™ Power Transformers FP16-750

Description
The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP16-750 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP16-750
PC Mount Flat Pack™ Power Transformers FP16-750
The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP16-750 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1002-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1002-ND
Power Transformers 237-1002-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FP16-750
Transformers - Power Transformers FP16-750
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics - 81F2421 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics
81F2421
Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics 81F2421
TRANSFORMER, ISO, 2 X 8V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:750mA; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 8V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:750mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FP16-750 237-1002-ND FP16-750 81F2421
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 8V, 12Va; Pcb Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP12-3800 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - FS20-1000 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
5 suppliers