Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
UL/cUL - 120V Class II Control Xfrmr, 12V @ 4.16VA w/ Quick Connect RoHS Compliant: Yes
Industrial Transformers UL/cUL - 120V Class II Control Xfrmr, 12V @ 4.16VA w/ Quick Connect
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TCT50-03E07AB | 237-1594-ND | TCT50-03E07AB | 98M4381 | TCT50-03E07AB |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Ul/cul 120V Class Ii Control Xfrmr, 12V @ 4.16Va W/ Quick Connect Rohs Compliant Triad Magnetics | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |