Triad Magnetics Dual Primary, Dual Secondaries PC Mount Power Transformers F-333P

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-333P - Triad Magnetics
Perris, California, United States
Dual Primary, Dual Secondaries PC Mount Power Transformers
F-333P
Dual Primary, Dual Secondaries PC Mount Power Transformers F-333P
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - 237-1974-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1974-ND
Power Transformers 237-1974-ND
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Buy Now Datasheet
Isolation Transformer; Pcb Transformer Type Triad Magnetics - 03F1024 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Pcb Transformer Type Triad Magnetics
03F1024
Isolation Transformer; Pcb Transformer Type Triad Magnetics 03F1024
ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

ISOLATION TRANSFORMER; PCB Transformer Type:Bobbin; Secondary Voltages:2 x 15V; Power Rating:1.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:100mA; Isolation Voltage:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
F-333P
Transformers - Power Transformers F-333P
PWR XFMR LAMINATED 1.5VA TH

PWR XFMR LAMINATED 1.5VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number F-333P 237-1974-ND 03F1024 F-333P
Product Name Dual Primary, Dual Secondaries PC Mount Power Transformers Power Transformers Isolation Transformer; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 15 volts 15 to 30 volts 15 volts 15 to 30 volts
Power Rating (VA) 1.5 VA 1.5 VA 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-349XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers