Triad Magnetics PC Mount Flat Pack™ Power Transformers FP56-200

Description
The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet
Description
The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Flat Pack™ Power Transformers - FP56-200 - Triad Magnetics
Perris, California, United States
PC Mount Flat Pack™ Power Transformers
FP56-200
PC Mount Flat Pack™ Power Transformers FP56-200
The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

The FP56-200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.

Supplier's Site
Power Transformers - 237-1007-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1007-ND
Power Transformers 237-1007-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Transformers - Power Transformers - 1059594-FP56-200 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1059594-FP56-200
Transformers - Power Transformers 1059594-FP56-200
Win Source Part Number: 1059594-FP56-200 Category: Transformers>Power Transformers Series: Flat Pack™ Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 26.97mm Standard Package: 1 Power - Max: 12VA Weight: 0.688 lb (312.07 g) Voltage - Isolation: 2000Vrms Voltage - Primary: 115V, 230V Current - Output (Max): Parallel 400mA, Series 200mA Voltage - Secondary (Full Load): Parallel 28V, Series 56V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 63.50mm L x 50.80mm W ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: 10422,237-1007,237-1 007-NDR,FP56200

Win Source Part Number: 1059594-FP56-200
Category: Transformers>Power Transformers
Series: Flat Pack™
Type: Laminated Core
Termination Style: PC Pin
Package: Box
Height - Seated (Max): 26.97mm
Standard Package: 1
Power - Max: 12VA
Weight: 0.688 lb (312.07 g)
Voltage - Isolation: 2000Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 400mA, Series 200mA
Voltage - Secondary (Full Load): Parallel 28V, Series 56V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 63.50mm L x 50.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: 10422,237-1007,237-1007-NDR,FP56200

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FP56-200
Transformers - Power Transformers FP56-200
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Power Xfmr 56.0Vct@0.200A Ul/cul Flat Pack Pcb Mount/fp56-200 Rohs Compliant Triad Magnetics - 80H9312 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 56.0Vct@0.200A Ul/cul Flat Pack Pcb Mount/fp56-200 Rohs Compliant Triad Magnetics
80H9312
Power Xfmr 56.0Vct@0.200A Ul/cul Flat Pack Pcb Mount/fp56-200 Rohs Compliant Triad Magnetics 80H9312
POWER XFMR 56.0Vct@0.200A UL/cUL FLAT PACK PCB MOUNT/FP56-200 RoHS Compliant: Yes

POWER XFMR 56.0Vct@0.200A UL/cUL FLAT PACK PCB MOUNT/FP56-200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FP56-200 237-1007-ND 1059594-FP56-200 FP56-200 80H9312
Product Name PC Mount Flat Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformers - Power Transformers Power Xfmr 56.0Vct@0.200A Ul/cul Flat Pack Pcb Mount/fp56-200 Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data